Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.32
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL8117A |
Kit Application Type | Power Management |
Application Sub Type | Synchronous PWM Buck Controller |
Kit Contents | Demonstration Board ISL8117A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RENESAS TECHNOLOGY ISL8117ADEMO3Z | Rapid Electronics |
Demo Board, Sync Pwm Buck Controller | Newark Electronics |
ISL8117A 60V High Voltage Synchronous Buck Controller Demonstration Board | Avnet America |
ISL8117A - DEMO BOARD 3 - 16 LD -QFN | Farnell |
Where can I find additional details, specifications and documents for a ISL8117ADEMO3Z?
Additional datasheets, footprints and schematics for ISL8117ADEMO3Z are listed on our Part Details page. You can also find images and similar parts to ISL8117ADEMO3Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8117ADEMO3Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8117ADEMO3Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8117ADEMO3Z fall under?
The ISL8117ADEMO3Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL8117ADEMO3Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8117ADEMO3Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8117ADEMO3Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8117ADEMO3Z have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ISL8117ADEMO3Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8117ADEMO3Z often in real-time on the comparison pages.
What if I can't find stock of ISL8117ADEMO3Z?
You can fill out our help required form which you can use to request a quote for ISL8117ADEMO3Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.