Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
TV / Video Case Style | QFN |
No. of Pins | 48Pins |
ADC Sample Rate | - |
No. of Input Channels | 4Channels |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Video Decoder, Aec-Q100, 10Bit, Qfn-48 | Newark Electronics |
VIDEO DECODER, AEC-Q100, 10BIT, QFN-48 | element14 |
Analog Video | Future Electronics |
4CH ANALOG VIDEO DECODER W/ ENHANCED MIP | Avnet America |
Where can I find additional details, specifications and documents for a ISL79987ARZ?
Additional datasheets, footprints and schematics for ISL79987ARZ are listed on our Part Details page. You can also find images and similar parts to ISL79987ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL79987ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL79987ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL79987ARZ fall under?
The ISL79987ARZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ISL79987ARZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL79987ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL79987ARZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL79987ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL79987ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL79987ARZ often in real-time on the comparison pages.
What if I can't find stock of ISL79987ARZ?
You can fill out our help required form which you can use to request a quote for ISL79987ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.