Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output |
Duty Cycle (%) | - |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Dc/Dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 2.2MHZ, HTSSOP-20 | element14 |
20 LEAD HTSSOP (4.4MM) | Future Electronics |
DC DC Cntrlr Single-OUT Sync Buck 3V to 40V 20-Pin HTSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL78206AVEZ-T7A?
Additional datasheets, footprints and schematics for ISL78206AVEZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL78206AVEZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL78206AVEZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL78206AVEZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL78206AVEZ-T7A fall under?
The ISL78206AVEZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL78206AVEZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL78206AVEZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL78206AVEZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL78206AVEZ-T7A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL78206AVEZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL78206AVEZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL78206AVEZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL78206AVEZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.