Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 26.5V |
Output Voltage Max | 40V |
Output Current Max | 50mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Output Current | 50mA |
Output Voltage | 40V |
ISL78171ARZ Automotive 6-Ch LED Driver w | RS |
Isl78171Arz Automotive 6-Ch Led Driver With Pwm Dimming. T&r/Tape & Reel Rohs Compliant: Yes |Renesas ISL78171ARZ-T7A | Newark Electronics |
20 LEAD QFN 3x4x0.9 | Future Electronics |
LED DRVR Boost 6-CH SMBus/I2C/PWM 40V 0.05A 20-Pin QFN T/R | Avnet America |
LED DRIVER, BOOST, 6-CH, 50MA, QFN-20 | Farnell |
Where can I find additional details, specifications and documents for a ISL78171ARZ-T7A?
Additional datasheets, footprints and schematics for ISL78171ARZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL78171ARZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL78171ARZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL78171ARZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL78171ARZ-T7A fall under?
The ISL78171ARZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL78171ARZ-T7A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL78171ARZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL78171ARZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL78171ARZ-T7A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL78171ARZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL78171ARZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL78171ARZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL78171ARZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.