Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL68134 |
Kit Application Type | Power Management |
Application Sub Type | PWM Controller |
Kit Contents | Eval Board ISL68134 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
ISL68134-31P EVAL BRD 1, AVSBUS/PMBUS, 3 | RS |
Eval Board, Pwm Controller | Newark Electronics |
ISL68134 Digital Power Controller Power Management Evaluation Board | Future Electronics |
ISL68134-31P EVAL BOARD 1, AVSBUS, 4 PHASE DIG. CONTROLLER | Avnet America |
EVAL BOARD, PWM CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a ISL68134-31P-EV1Z?
Additional datasheets, footprints and schematics for ISL68134-31P-EV1Z are listed on our Part Details page. You can also find images and similar parts to ISL68134-31P-EV1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL68134-31P-EV1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL68134-31P-EV1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL68134-31P-EV1Z fall under?
The ISL68134-31P-EV1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL68134-31P-EV1Z when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL68134-31P-EV1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL68134-31P-EV1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL68134-31P-EV1Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL68134-31P-EV1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL68134-31P-EV1Z often in real-time on the comparison pages.
What if I can't find stock of ISL68134-31P-EV1Z?
You can fill out our help required form which you can use to request a quote for ISL68134-31P-EV1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.