Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
UVLO | 10V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 20V |
Startup Current | 106µA |
Operating Supply Current | 3.7mA |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Duty Cycle (%) | 96.5% |
RoHS Compliant | Yes |
Pfc Controller, 15-20V, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6730DFUZ-T?
Additional datasheets, footprints and schematics for ISL6730DFUZ-T are listed on our Part Details page. You can also find images and similar parts to ISL6730DFUZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6730DFUZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6730DFUZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6730DFUZ-T fall under?
The ISL6730DFUZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to ISL6730DFUZ-T when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6730DFUZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6730DFUZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6730DFUZ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL6730DFUZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6730DFUZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL6730DFUZ-T?
You can fill out our help required form which you can use to request a quote for ISL6730DFUZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.