ISL6730DFUZ Power Management ICs - PMIC by Renesas Electronics

PFC CONTROLLER, 15-20V, MSOP-10

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

UVLO 10V
Supply Voltage Min 15V
Supply Voltage Max 20V
Startup Current 106µA
Operating Supply Current 3.7mA
Controller IC Case Style MSOP
No. of Pins 10Pins
Duty Cycle (%) 96.5%
RoHS Compliant Yes

Alternative Descriptions

IC, PFC CONTROLLER, 15V, MSOP-10 | Farnell
Pfc Controller, 15-20V, Msop-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL6730DFUZ?

Additional datasheets, footprints and schematics for ISL6730DFUZ are listed on our Part Details page. You can also find images and similar parts to ISL6730DFUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL6730DFUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6730DFUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL6730DFUZ fall under?

The ISL6730DFUZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.

Can I view similar or alternative parts?

You can view similar parts to ISL6730DFUZ when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6730DFUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL6730DFUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL6730DFUZ have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ISL6730DFUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL6730DFUZ often in real-time on the comparison pages.

What if I can't find stock of ISL6730DFUZ?

You can fill out our help required form which you can use to request a quote for ISL6730DFUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay