Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 12V |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 12V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Voltage Mode PWM Controller 0.8V to 12V 500mA 16-Pin QFN EP T/R | Avnet America |
Ic, Pwm Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL6522CRZ-TK?
Additional datasheets, footprints and schematics for ISL6522CRZ-TK are listed on our Part Details page. You can also find images and similar parts to ISL6522CRZ-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6522CRZ-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6522CRZ-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6522CRZ-TK fall under?
The ISL6522CRZ-TK is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL6522CRZ-TK when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6522CRZ-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6522CRZ-TK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL6522CRZ-TK have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for ISL6522CRZ-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6522CRZ-TK often in real-time on the comparison pages.
What if I can't find stock of ISL6522CRZ-TK?
You can fill out our help required form which you can use to request a quote for ISL6522CRZ-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.