Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 25V |
PWM Input Frequency | 300kHz |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, 300Khz, Tqfn | Newark Electronics |
POWER MANAGEMENT IC, 300KHZ, TQFN | element14 |
memory controller | Future Electronics |
Multiphase PWM Regulator 40-Pin TQFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL6353IRTZ?
Additional datasheets, footprints and schematics for ISL6353IRTZ are listed on our Part Details page. You can also find images and similar parts to ISL6353IRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL6353IRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL6353IRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL6353IRTZ fall under?
The ISL6353IRTZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL6353IRTZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL6353IRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL6353IRTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL6353IRTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL6353IRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL6353IRTZ often in real-time on the comparison pages.
What if I can't find stock of ISL6353IRTZ?
You can fill out our help required form which you can use to request a quote for ISL6353IRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.