ISL62773AHRZ-T Power Management ICs - PMIC by Renesas Electronics

PWM CONTROLLER, 300KHZ, 25V, QFN-48

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.72

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.72
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Voltage 1.55V
Output Current 90A
Supply Voltage Min 4.5V
Supply Voltage Max 25V
Controller IC Case Style QFN
No. of Pins 48Pins
Frequency 300kHz
RoHS Compliant Yes

Alternative Descriptions

Multiphase PWM Regulator for AMD Fusion 48-Pin QFN T/R | Avnet America
Pwm Controller, 300Khz, 25V, Qfn-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL62773AHRZ-T?

Additional datasheets, footprints and schematics for ISL62773AHRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL62773AHRZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL62773AHRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL62773AHRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL62773AHRZ-T fall under?

The ISL62773AHRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to ISL62773AHRZ-T when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL62773AHRZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ISL62773AHRZ-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL62773AHRZ-T have stock available?

Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL62773AHRZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL62773AHRZ-T often in real-time on the comparison pages.

What if I can't find stock of ISL62773AHRZ-T?

You can fill out our help required form which you can use to request a quote for ISL62773AHRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay