Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now |
Controller Applications | USB Port Power Management Including USB 3.0, Low Power Electronic Circuit Limiting and Breaker |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SOIC |
RoHS Compliant | Yes |
USB POWER CONTROLLER, 5.5V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a ISL61861BIBZ-T7A.?
Additional datasheets, footprints and schematics for ISL61861BIBZ-T7A. are listed on our Part Details page. You can also find images and similar parts to ISL61861BIBZ-T7A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL61861BIBZ-T7A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL61861BIBZ-T7A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL61861BIBZ-T7A. fall under?
The ISL61861BIBZ-T7A. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL61861BIBZ-T7A. when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL61861BIBZ-T7A. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL61861BIBZ-T7A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL61861BIBZ-T7A. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ISL61861BIBZ-T7A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL61861BIBZ-T7A. often in real-time on the comparison pages.
What if I can't find stock of ISL61861BIBZ-T7A.?
You can fill out our help required form which you can use to request a quote for ISL61861BIBZ-T7A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.