Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 6Circuits |
Analogue Multiplexer Case | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Analog Switch Case Style | QFN |
RoHS Compliant | Yes |
Ic, Analog Multiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL59482IRZ?
Additional datasheets, footprints and schematics for ISL59482IRZ are listed on our Part Details page. You can also find images and similar parts to ISL59482IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL59482IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL59482IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL59482IRZ fall under?
The ISL59482IRZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL59482IRZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL59482IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL59482IRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL59482IRZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL59482IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL59482IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL59482IRZ?
You can fill out our help required form which you can use to request a quote for ISL59482IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.