Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 3Circuits |
Analogue Multiplexer Case | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Analog Switch Case Style | QFN |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL59445IRZ?
Additional datasheets, footprints and schematics for ISL59445IRZ are listed on our Part Details page. You can also find images and similar parts to ISL59445IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL59445IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL59445IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL59445IRZ fall under?
The ISL59445IRZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL59445IRZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL59445IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL59445IRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL59445IRZ have stock available?
There is no stock from authorised distributors for ISL59445IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL59445IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL59445IRZ?
You can fill out our help required form which you can use to request a quote for ISL59445IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.