Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.83
|
1,740
in stock
|
Buy Now | |
Newark Electronics
from US$19.60
|
1,740
in stock
|
Buy Now | |
element14
from US$19.79
|
1,740
in stock
|
Buy Now | |
RS
from US$24.19
|
240
in stock
|
Buy Now | |
Future Electronics
from US$17.46
|
-
|
Buy Now | |
Avnet America
from US$15.60
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Type | Driver / Window Comparator |
---|---|
Logic Case Style | QFN |
No. of Pins | 72Pins |
Supply Voltage Min | 9V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Driver/Window Comparator, 18V, Qfn-72 | Newark Electronics |
DRIVER/WINDOW COMPARATOR, 18V, QFN-72 | element14 |
Pb-Free w/Anneal Quad 18V Pin RX/TX. 12 | RS |
Comparator, Driver IC 72-QFN (10x10) | Future Electronics |
Driver/Window Comparator 72-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL55100BIRZ?
Additional datasheets, footprints and schematics for ISL55100BIRZ are listed on our Part Details page. You can also find images and similar parts to ISL55100BIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL55100BIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL55100BIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL55100BIRZ fall under?
The ISL55100BIRZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to ISL55100BIRZ when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL55100BIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL55100BIRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL55100BIRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL55100BIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL55100BIRZ often in real-time on the comparison pages.
What if I can't find stock of ISL55100BIRZ?
You can fill out our help required form which you can use to request a quote for ISL55100BIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.