Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 220MHz |
Slew Rate | 300V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Operational |
Base Number | 55004 |
Gain Bandwidth | 200MHz |
Input Offset Voltage Max | 5mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
Supply Voltage Nom | -2.25V |
OP Amp Quad Volt Fdbk 15V/30V 14-SOIC | RS |
OP AMP, HSV, 200MHZ 3DB, SMD, SO14 | element14 |
Opamp, 70Mhz, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL55004IBZ?
Additional datasheets, footprints and schematics for ISL55004IBZ are listed on our Part Details page. You can also find images and similar parts to ISL55004IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL55004IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL55004IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL55004IBZ fall under?
The ISL55004IBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL55004IBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL55004IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL55004IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL55004IBZ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL55004IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL55004IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL55004IBZ?
You can fill out our help required form which you can use to request a quote for ISL55004IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.