Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 220MHz |
Slew Rate | 280V/µs |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Operational |
Base Number | 55001 |
Gain Bandwidth | 220MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 30V |
Supply Voltage Min | 5V |
Supply Voltage Nom | -2.25V |
Opamp, 220Mhz, -40 To 85Deg C | Newark Electronics |
OP AMP, HSV, 200MHZ -3DB, SMD, SO-8 | element14 |
ISL55001 Series 30 V 240 MHz Unity-Gain Stable Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single Volt Fdbk ±15V/30V 8-Pin SOIC N | Avnet America |
OP Amp Single Volt Fdbk �15V/30V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL55001IBZ?
Additional datasheets, footprints and schematics for ISL55001IBZ are listed on our Part Details page. You can also find images and similar parts to ISL55001IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL55001IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL55001IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL55001IBZ fall under?
The ISL55001IBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL55001IBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL55001IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL55001IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL55001IBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISL55001IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL55001IBZ often in real-time on the comparison pages.
What if I can't find stock of ISL55001IBZ?
You can fill out our help required form which you can use to request a quote for ISL55001IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.