Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 1.9ohm |
Supply Voltage Range | 3.3V to 5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
ANALOG SWITCH, CLICK AND POP, 16-TSSOP | Farnell |
Ic, Analog Multiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL54405IVZ?
Additional datasheets, footprints and schematics for ISL54405IVZ are listed on our Part Details page. You can also find images and similar parts to ISL54405IVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL54405IVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL54405IVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL54405IVZ fall under?
The ISL54405IVZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL54405IVZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL54405IVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL54405IVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL54405IVZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ISL54405IVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL54405IVZ often in real-time on the comparison pages.
What if I can't find stock of ISL54405IVZ?
You can fill out our help required form which you can use to request a quote for ISL54405IVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.