Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 44ohm |
Supply Voltage Range | 2V to 12V, ± 2V to ± 6V |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic, Analog Mux, Dual, 4 X 1, Qfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL43840IRZ?
Additional datasheets, footprints and schematics for ISL43840IRZ are listed on our Part Details page. You can also find images and similar parts to ISL43840IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL43840IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL43840IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL43840IRZ fall under?
The ISL43840IRZ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to ISL43840IRZ when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL43840IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL43840IRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL43840IRZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL43840IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL43840IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL43840IRZ?
You can fill out our help required form which you can use to request a quote for ISL43840IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.