Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
1,620
in stock
|
Buy Now | |
element14
from US$1.07
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
3,490
in stock
|
Buy Now | |
Farnell
from US$1.02
|
3,490
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | ISL3175E |
SVHC | No SVHC (27-Jun-2018) |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
Intersil, ISL3175EIUZ | RS |
ISL3175 Series 3.3 V 500 kbps (-40 to +85â–‘C) RS-485/RS-422 Transceiver - MSOP-8 | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3175EIUZ?
Additional datasheets, footprints and schematics for ISL3175EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3175EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3175EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3175EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3175EIUZ fall under?
The ISL3175EIUZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL3175EIUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3175EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3175EIUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3175EIUZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for ISL3175EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3175EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3175EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3175EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.