Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
1,238
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
1,960
in stock
|
Buy Now | |
RS
from US$1.34
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1,238
in stock
|
Buy Now | |
element14
from US$1.05
|
1,238
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
980
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | ISL3174E |
SVHC | No SVHC (27-Jun-2018) |
RS-422/RS-485 Interface IC RS-485 MSOP-8 | Future Electronics |
PB-FREE RS-485 IEC-6100 ISL3174E FULL DU | RS |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP | Avnet America |
Where can I find additional details, specifications and documents for a ISL3174EIUZ?
Additional datasheets, footprints and schematics for ISL3174EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3174EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3174EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3174EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3174EIUZ fall under?
The ISL3174EIUZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL3174EIUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3174EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3174EIUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3174EIUZ have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL3174EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3174EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3174EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3174EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.