Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | ISL3170E |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
RS-485/RS-422 Transceiver 3.3V MSOP10 | RS |
ISL3170 Series 3.3 V 250 kbps (-40 to +85â–‘C) RS-485/RS-422 Transceiver - MSOP-10 | Future Electronics |
Single Transmitter/Receiver RS-422/RS-485 10-Pin MSOP | Avnet America |
TRANSCEIVER, RS485/422, 0.25MSPS, 10MSOP | element14 |
Rs422,rs485, 3.6V, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL3170EIUZ?
Additional datasheets, footprints and schematics for ISL3170EIUZ are listed on our Part Details page. You can also find images and similar parts to ISL3170EIUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL3170EIUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL3170EIUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL3170EIUZ fall under?
The ISL3170EIUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISL3170EIUZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL3170EIUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL3170EIUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL3170EIUZ have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL3170EIUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL3170EIUZ often in real-time on the comparison pages.
What if I can't find stock of ISL3170EIUZ?
You can fill out our help required form which you can use to request a quote for ISL3170EIUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.