Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL28617 |
Kit Application Type | Amplifier |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Evaluation Board ISL28617 |
RoHS Compliant | Yes |
Evaluation Board, Instrumentation Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28617VY10EV1Z?
Additional datasheets, footprints and schematics for ISL28617VY10EV1Z are listed on our Part Details page. You can also find images and similar parts to ISL28617VY10EV1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28617VY10EV1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28617VY10EV1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28617VY10EV1Z fall under?
The ISL28617VY10EV1Z is listed under Development Boards, Evaluation Tools > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL28617VY10EV1Z when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28617VY10EV1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28617VY10EV1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28617VY10EV1Z have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL28617VY10EV1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28617VY10EV1Z often in real-time on the comparison pages.
What if I can't find stock of ISL28617VY10EV1Z?
You can fill out our help required form which you can use to request a quote for ISL28617VY10EV1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.