Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL28433 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Evaluation Board ISL28433 |
Product Range | - |
Evaluation Board, Tssop Op Amp | Newark Electronics |
Evaluation Board For Single, Dual, Quad General Purpose Micropower, RRIO Operational Amplifiers | Avnet America |
EVAL BOARD, ISL28433 TSSOP OP AMP | element14 |
Where can I find additional details, specifications and documents for a ISL28433TSSOPEVAL1Z?
Additional datasheets, footprints and schematics for ISL28433TSSOPEVAL1Z are listed on our Part Details page. You can also find images and similar parts to ISL28433TSSOPEVAL1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28433TSSOPEVAL1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28433TSSOPEVAL1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28433TSSOPEVAL1Z fall under?
The ISL28433TSSOPEVAL1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL28433TSSOPEVAL1Z when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28433TSSOPEVAL1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28433TSSOPEVAL1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28433TSSOPEVAL1Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL28433TSSOPEVAL1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28433TSSOPEVAL1Z often in real-time on the comparison pages.
What if I can't find stock of ISL28433TSSOPEVAL1Z?
You can fill out our help required form which you can use to request a quote for ISL28433TSSOPEVAL1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.