Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V, ± 900mV to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
OP Amp Quad GP R-R I/O �2.75V/5.5V 14-Pin SOIC T/R | Avnet Silica |
Op Amp, Quad, 400Khz, 0.2V/Us, Soic-14 | Newark Electronics |
ISL28430 Series 5.5 V 400kHz Quad Low Drift RRIO Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R I/O ±2.75V/5.5V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL28430FBZ-T7?
Additional datasheets, footprints and schematics for ISL28430FBZ-T7 are listed on our Part Details page. You can also find images and similar parts to ISL28430FBZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28430FBZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28430FBZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28430FBZ-T7 fall under?
The ISL28430FBZ-T7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28430FBZ-T7 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28430FBZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28430FBZ-T7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28430FBZ-T7 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL28430FBZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28430FBZ-T7 often in real-time on the comparison pages.
What if I can't find stock of ISL28430FBZ-T7?
You can fill out our help required form which you can use to request a quote for ISL28430FBZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.