Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V, ± 900mV to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
Op Amp, Quad, 400Khz, 0.2V/Us, Soic-14 | Newark Electronics |
OP Amp Quad GP R-R I/O ±2.75V/5.5V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL28430FBZ-T13?
Additional datasheets, footprints and schematics for ISL28430FBZ-T13 are listed on our Part Details page. You can also find images and similar parts to ISL28430FBZ-T13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28430FBZ-T13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28430FBZ-T13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28430FBZ-T13 fall under?
The ISL28430FBZ-T13 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28430FBZ-T13 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28430FBZ-T13 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28430FBZ-T13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28430FBZ-T13 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ISL28430FBZ-T13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28430FBZ-T13 often in real-time on the comparison pages.
What if I can't find stock of ISL28430FBZ-T13?
You can fill out our help required form which you can use to request a quote for ISL28430FBZ-T13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.