Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 61MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Single and dual ultra-lownoise, ultra-low distortion Op Amp | Future Electronics |
OP Amp Dual Volt Fdbk R-R O/P 5.5V 10-Pin MSOP | Avnet America |
OP AMP, RRI/O, PREC, UPOWER, DUAL | Farnell |
Op Amp, 61 Mhz, 17 V/Us, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28291FUZ?
Additional datasheets, footprints and schematics for ISL28291FUZ are listed on our Part Details page. You can also find images and similar parts to ISL28291FUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28291FUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28291FUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28291FUZ fall under?
The ISL28291FUZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28291FUZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28291FUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28291FUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28291FUZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL28291FUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28291FUZ often in real-time on the comparison pages.
What if I can't find stock of ISL28291FUZ?
You can fill out our help required form which you can use to request a quote for ISL28291FUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.