Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 61MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | 2.85V to 3.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.85V to 3.5V |
Base Number | 28291 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
ISL28291 Series 3 - 5.5 V 61 MHz 0.63 mV Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual Volt Fdbk R-R O/P 5.5V 8-Pin SOIC | Avnet America |
OP AMP, DUAL, RRO, 5.5VIN, 61MHZ, 8SOIC | Farnell |
Ic, Op Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28291FBZ?
Additional datasheets, footprints and schematics for ISL28291FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28291FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28291FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28291FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28291FBZ fall under?
The ISL28291FBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28291FBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28291FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28291FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28291FBZ have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL28291FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28291FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28291FBZ?
You can fill out our help required form which you can use to request a quote for ISL28291FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.