Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 250kHz |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL28288FBZ?
Additional datasheets, footprints and schematics for ISL28288FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28288FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28288FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28288FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28288FBZ fall under?
The ISL28288FBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28288FBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28288FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28288FBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28288FBZ have stock available?
There is no stock from authorised distributors for ISL28288FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28288FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28288FBZ?
You can fill out our help required form which you can use to request a quote for ISL28288FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.