Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Operational Amplifiers - Op Amps Dual, Micro-Power RRIO Zero-Drift Amps | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V/±2.75V 8-Pin DFN EP T/R | Avnet America |
Op Amp, 400Khz, 5Uv, Dfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL28230FRZ-T7?
Additional datasheets, footprints and schematics for ISL28230FRZ-T7 are listed on our Part Details page. You can also find images and similar parts to ISL28230FRZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28230FRZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28230FRZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28230FRZ-T7 fall under?
The ISL28230FRZ-T7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28230FRZ-T7 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28230FRZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28230FRZ-T7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28230FRZ-T7 have stock available?
Authorised distributors including Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for ISL28230FRZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28230FRZ-T7 often in real-time on the comparison pages.
What if I can't find stock of ISL28230FRZ-T7?
You can fill out our help required form which you can use to request a quote for ISL28230FRZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.