Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
OP Amp Dual GP R-R I/O 5.5V/±2.75V 8-Pin DFN EP | Avnet America |
Op Amp, 400Khz, 5Uv, Dfn-8 | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V/�2.75V 8-Pin DFN EP | Avnet Silica |
Where can I find additional details, specifications and documents for a ISL28230FRZ?
Additional datasheets, footprints and schematics for ISL28230FRZ are listed on our Part Details page. You can also find images and similar parts to ISL28230FRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28230FRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28230FRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28230FRZ fall under?
The ISL28230FRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28230FRZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28230FRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28230FRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL28230FRZ have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL28230FRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28230FRZ often in real-time on the comparison pages.
What if I can't find stock of ISL28230FRZ?
You can fill out our help required form which you can use to request a quote for ISL28230FRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.