Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
1,419
in stock
|
Buy Now | |
RS
from US$1.36
|
1,960
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
1,419
in stock
|
Buy Now | |
element14
from US$1.09
|
1,419
in stock
|
Buy Now | |
Avnet Silica
-
|
980
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 400kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
ISL28230FBZ Pb-Free Dual, Micro-Power, R | RS |
Opamp, 400Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 400KHZ, -40 TO 125DEG C | element14 |
OP Amp Dual GP R-R I/O �2.75V/5.5V 8-Pin SOIC N | Avnet Silica |
ISL28230: 5.5 V 20 â•¡A 400 kHz Dual Low Drift RRIO Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O ±2.75V/5.5V 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a ISL28230FBZ?
Additional datasheets, footprints and schematics for ISL28230FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28230FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28230FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28230FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28230FBZ fall under?
The ISL28230FBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL28230FBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28230FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28230FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28230FBZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ISL28230FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28230FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28230FBZ?
You can fill out our help required form which you can use to request a quote for ISL28230FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.