Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
2,670
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
6,000
in stock
|
Buy Now | |
RS
from US$1.48
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
2,670
in stock
|
Buy Now | |
element14
from US$1.22
|
2,670
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 61MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
OP Amp Single Volt Fdbk R-R O/P 5.5V 6-Pin SOT-23 T/R | Avnet America |
ISL28191FHZ Pb-Free Single, Dual & Quad | RS |
Op-Amp, Single, 61Mhz, 17V/Us, Sot-23-6 | Newark Electronics |
OP-AMP, SINGLE, 61MHZ, 17V/US, SOT-23-6 | element14 |
ISL28191 Series 3 - 5.5 V 61 MHz 0.63 mV RRIO Operational Amplifier - SOT-23-6 | Future Electronics |
Where can I find additional details, specifications and documents for a ISL28191FHZ-T7?
Additional datasheets, footprints and schematics for ISL28191FHZ-T7 are listed on our Part Details page. You can also find images and similar parts to ISL28191FHZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28191FHZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28191FHZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28191FHZ-T7 fall under?
The ISL28191FHZ-T7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28191FHZ-T7 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28191FHZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28191FHZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28191FHZ-T7 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL28191FHZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28191FHZ-T7 often in real-time on the comparison pages.
What if I can't find stock of ISL28191FHZ-T7?
You can fill out our help required form which you can use to request a quote for ISL28191FHZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.