Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 420kHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 28158 |
Gain Bandwidth | 420kHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 300µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.75V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
IC, OP AMP, SINGLE/DUAL RRIO, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a ISL28158FBZ?
Additional datasheets, footprints and schematics for ISL28158FBZ are listed on our Part Details page. You can also find images and similar parts to ISL28158FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL28158FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL28158FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL28158FBZ fall under?
The ISL28158FBZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ISL28158FBZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL28158FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL28158FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL28158FBZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ISL28158FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL28158FBZ often in real-time on the comparison pages.
What if I can't find stock of ISL28158FBZ?
You can fill out our help required form which you can use to request a quote for ISL28158FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.