Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
DIGITAL POTENTIOMETER, -40 TO 125DEG C | Farnell |
Digital Potentiometer, -40 To 125Deg C Rohs Compliant: Yes |Renesas ISL23315WFUZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL23315WFUZ.?
Additional datasheets, footprints and schematics for ISL23315WFUZ. are listed on our Part Details page. You can also find images and similar parts to ISL23315WFUZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL23315WFUZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL23315WFUZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL23315WFUZ. fall under?
The ISL23315WFUZ. is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to ISL23315WFUZ. when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL23315WFUZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL23315WFUZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL23315WFUZ. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL23315WFUZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL23315WFUZ. often in real-time on the comparison pages.
What if I can't find stock of ISL23315WFUZ.?
You can fill out our help required form which you can use to request a quote for ISL23315WFUZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.