Status: | Unknown |
---|---|
Series: | Dual 128-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | I2C Serial |
Track Taper | - |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 128 |
Temperature Coefficient | ± 50ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 128-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 22326 |
No. Steps | 128 |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +125°C |
Resistance Range Type | Linear |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Digital Potentiometer 128POS 10k Ohm Dual 14-Pin TSSOP Tube | Avnet America |
ISL22326 Series 128 Tap 10/50 kOhm Dual Digital Potentiometers - TSSOP-14 | Future Electronics |
DCP, DUAL, 128TAPS, SMD, TSSOP14 | Farnell |
Digital Controlled Potentiometer | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL22326WFV14Z?
Additional datasheets, footprints and schematics for ISL22326WFV14Z are listed on our Part Details page. You can also find images and similar parts to ISL22326WFV14Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL22326WFV14Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL22326WFV14Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL22326WFV14Z fall under?
The ISL22326WFV14Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to ISL22326WFV14Z when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL22326WFV14Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL22326WFV14Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL22326WFV14Z have stock available?
Authorised distributors including Avnet America, Future Electronics, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL22326WFV14Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL22326WFV14Z often in real-time on the comparison pages.
What if I can't find stock of ISL22326WFV14Z?
You can fill out our help required form which you can use to request a quote for ISL22326WFV14Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.