Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 1% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TDFN |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
ISL22317 Series 10 kOhm Precision Single Digitally Controlled Potentiometer | Future Electronics |
Digital Potentiometer 128POS 10KOhm Single 10-Pin TDFN EP T/R | Avnet America |
128 Tap Full Range , Precision, Ind Dcp 10Ld Tdfn Pb Free, 1/Tape & Reel Rohs Compliant: Yes |Renesas ISL22317WFRTZ-TK | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL22317WFRTZ-TK.?
Additional datasheets, footprints and schematics for ISL22317WFRTZ-TK. are listed on our Part Details page. You can also find images and similar parts to ISL22317WFRTZ-TK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL22317WFRTZ-TK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL22317WFRTZ-TK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL22317WFRTZ-TK. fall under?
The ISL22317WFRTZ-TK. is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to ISL22317WFRTZ-TK. when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL22317WFRTZ-TK. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL22317WFRTZ-TK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL22317WFRTZ-TK. have stock available?
Authorised distributors including Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for ISL22317WFRTZ-TK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL22317WFRTZ-TK. often in real-time on the comparison pages.
What if I can't find stock of ISL22317WFRTZ-TK.?
You can fill out our help required form which you can use to request a quote for ISL22317WFRTZ-TK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.