Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$130.76
Distributor | Stock | ||
---|---|---|---|
element14
from US$130.76
|
-
|
Buy Now |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL21080 |
Kit Application Type | Power Management |
Application Sub Type | Voltage Reference |
Kit Contents | Evaluation Board ISL21080 |
RoHS Compliant | Yes |
EVAL BOARD, ISL21080 VOLTAGE REFERENCE | element14 |
Where can I find additional details, specifications and documents for a ISL21080-EVALZ?
Additional datasheets, footprints and schematics for ISL21080-EVALZ are listed on our Part Details page. You can also find images and similar parts to ISL21080-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL21080-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL21080-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL21080-EVALZ fall under?
The ISL21080-EVALZ is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to ISL21080-EVALZ when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL21080-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL21080-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL21080-EVALZ have stock available?
Authorised distributors including element14 have stock available or on a lead time for ISL21080-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL21080-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ISL21080-EVALZ?
You can fill out our help required form which you can use to request a quote for ISL21080-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.