Status: | Unknown |
---|---|
Series: | ISDF Series |
RoHS: | Unknown |
Product Range | ISDF Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 1.27mm |
For Use With | CC03 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Beryllium Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 10Contacts |
No. of Rows | 2Rows |
Row Pitch | 1.27mm |
Connector, Housing, Receptacle, 10 Position, 1.27Mm | Newark Electronics |
.050" Tiger Eye Discrete Wire Socket Hou | RS |
RECEPTACLE, 1.27MM, CRIMP, 10WAY | Farnell |
Headers & Wire Housings .050 Tiger Eye Discrete Wire Socket Housing | Sager |
Connector Housing, Dual Row, ISDF, Receptacle, 10 Ways, 1.27 mm, CC03 Series Socket Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a ISDF-05-D?
Additional datasheets, footprints and schematics for ISDF-05-D are listed on our Part Details page. You can also find images and similar parts to ISDF-05-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISDF-05-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISDF-05-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISDF-05-D fall under?
The ISDF-05-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ISDF-05-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISDF-05-D you can contact the distributor directly for product support, shipping queries etc.
Is the ISDF-05-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISDF-05-D have stock available?
Authorised distributors including Newark Electronics, RS, Farnell, Sager and Toby Electronics have stock available or on a lead time for ISDF-05-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISDF-05-D often in real-time on the comparison pages.
What if I can't find stock of ISDF-05-D?
You can fill out our help required form which you can use to request a quote for ISDF-05-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.