Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 2.3V to 3.6V |
Memory Case Style | SOIC |
No. of Pins | 32Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.3V |
SRAM, 1MBIT, 45NS, 32SOP | Farnell |
1Mb, Low Power/Power Saver,async,128K X 8,45Ns,2.3V 3.6V,32 Pin Sop, Rohs |Integrated Silicon Solution (Issi) IS62WV1288DBLL-45QLI | Newark Electronics |
Where can I find additional details, specifications and documents for a IS62WV1288DBLL-45QLI?
Additional datasheets, footprints and schematics for IS62WV1288DBLL-45QLI are listed on our Part Details page. You can also find images and similar parts to IS62WV1288DBLL-45QLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS62WV1288DBLL-45QLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS62WV1288DBLL-45QLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS62WV1288DBLL-45QLI fall under?
The IS62WV1288DBLL-45QLI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to IS62WV1288DBLL-45QLI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS62WV1288DBLL-45QLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS62WV1288DBLL-45QLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS62WV1288DBLL-45QLI have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for IS62WV1288DBLL-45QLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS62WV1288DBLL-45QLI often in real-time on the comparison pages.
What if I can't find stock of IS62WV1288DBLL-45QLI?
You can fill out our help required form which you can use to request a quote for IS62WV1288DBLL-45QLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.