Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 55V |
OPTOCOUPLER, DIP-6, DARL. O/P | Farnell |
Where can I find additional details, specifications and documents for a IS4N46X?
Additional datasheets, footprints and schematics for IS4N46X are listed on our Part Details page. You can also find images and similar parts to IS4N46X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS4N46X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS4N46X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS4N46X fall under?
The IS4N46X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IS4N46X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS4N46X you can contact the distributor directly for product support, shipping queries etc.
Is the IS4N46X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS4N46X have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IS4N46X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS4N46X often in real-time on the comparison pages.
What if I can't find stock of IS4N46X?
You can fill out our help required form which you can use to request a quote for IS4N46X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.