Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 8M x 16bit |
---|---|
Access Time | 6ns |
Page Size | - |
No. of Pins | 66Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Memory Type | DRAM |
Operating Temperature Range | -40°C to +85°C |
128M, 2.5V, Ddr, 8Mx16, 166Mhz, 66 Pin Tsop Rohs, It |Integrated Silicon Solution (Issi) IS43R16800E-6TLI | Newark Electronics |
SDRAM, DDR, 128MBIT, 2.5V, 66TSOPII | Farnell |
DRAM Chip DDR SDRAM 128M-Bit 8M x 16 2.5V 66-Pin TSOP-II | Avnet Silica |
Where can I find additional details, specifications and documents for a IS43R16800E-6TLI?
Additional datasheets, footprints and schematics for IS43R16800E-6TLI are listed on our Part Details page. You can also find images and similar parts to IS43R16800E-6TLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43R16800E-6TLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43R16800E-6TLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43R16800E-6TLI fall under?
The IS43R16800E-6TLI is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS43R16800E-6TLI when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43R16800E-6TLI you can contact the distributor directly for product support, shipping queries etc.
Is the IS43R16800E-6TLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43R16800E-6TLI have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for IS43R16800E-6TLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43R16800E-6TLI often in real-time on the comparison pages.
What if I can't find stock of IS43R16800E-6TLI?
You can fill out our help required form which you can use to request a quote for IS43R16800E-6TLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.