Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 4 BLK (8M x 16) |
---|---|
Access Time | 700ps |
Page Size | 512Mbit |
No. of Pins | 60Pins |
Memory Case Style | BGA |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (12-Jan-2017) |
Frequency | 166MHz |
Memory Type | DRAM |
Memory Voltage Vcc | 2.5 V |
Operating Temperature Range | 0°C to +70°C |
512M, 2.5V, Ddr 32Mx16, 166Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs |Integrated Silicon Solution (Issi) IS43R16320D-6BL | Newark Electronics |
SDRAM, DDR, 32M X 16, 2.5V, 60BGA | element14 |
DRAM Chip DDR SDRAM 512M-Bit 32M x 16 2.5V 60-Pin TFBGA | Avnet America |
Where can I find additional details, specifications and documents for a IS43R16320D-6BL?
Additional datasheets, footprints and schematics for IS43R16320D-6BL are listed on our Part Details page. You can also find images and similar parts to IS43R16320D-6BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS43R16320D-6BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS43R16320D-6BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS43R16320D-6BL fall under?
The IS43R16320D-6BL is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to IS43R16320D-6BL when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS43R16320D-6BL you can contact the distributor directly for product support, shipping queries etc.
Is the IS43R16320D-6BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS43R16320D-6BL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for IS43R16320D-6BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS43R16320D-6BL often in real-time on the comparison pages.
What if I can't find stock of IS43R16320D-6BL?
You can fill out our help required form which you can use to request a quote for IS43R16320D-6BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.