Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
12,840
in stock
|
Buy Now | |
element14
from US$0.21
|
12,840
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
44
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Output Voltage Max | 35V |
Optocoupler, Mini-Flat-4, Tr O/P | Newark Electronics |
OPTOCOUPLER, MINI-FLAT-4, TR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Ultra small optocoupler,IS357D 3750Vac | RS |
IS Series Single Channel 3750 Vrms Surface Mount Darlington Optocoupler - SMD-4 | Future Electronics |
Where can I find additional details, specifications and documents for a IS357D?
Additional datasheets, footprints and schematics for IS357D are listed on our Part Details page. You can also find images and similar parts to IS357D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS357D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS357D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS357D fall under?
The IS357D is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IS357D when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS357D you can contact the distributor directly for product support, shipping queries etc.
Is the IS357D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS357D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for IS357D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS357D often in real-time on the comparison pages.
What if I can't find stock of IS357D?
You can fill out our help required form which you can use to request a quote for IS357D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.