Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.73
|
No stock
|
Buy Now |
Operating Pressure Max | 0.7MPa |
---|---|
Operating Temperature Min | -5°C |
Operating Temperature Max | 60°C |
Product Range | - |
External Depth | 15mm |
External Length / Height | 58.5mm |
External Width | 23mm |
Operating Pressure Range | 150kPa to 600kPa |
Pressure Max | 0.7MPa |
Proof Pressure | 1MPa |
Response Time Max | 1.2ms |
Switching Power Max | 2W |
Temperature Max | 60°C |
Temperature Min | 5°C |
Thread Size | R(PT)1/8" |
Where can I find additional details, specifications and documents for a IS1000-01-X215?
Additional datasheets, footprints and schematics for IS1000-01-X215 are listed on our Part Details page. You can also find images and similar parts to IS1000-01-X215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IS1000-01-X215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IS1000-01-X215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IS1000-01-X215 fall under?
The IS1000-01-X215 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to IS1000-01-X215 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IS1000-01-X215 you can contact the distributor directly for product support, shipping queries etc.
Is the IS1000-01-X215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IS1000-01-X215 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IS1000-01-X215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IS1000-01-X215 often in real-time on the comparison pages.
What if I can't find stock of IS1000-01-X215?
You can fill out our help required form which you can use to request a quote for IS1000-01-X215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.