Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12V |
---|---|
Supply Voltage Max | 18V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 50% |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Half Bridge |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Ctrl, Half Bridge, -40 To 150Deg C | Newark Electronics |
IRS27952 Series 12 to 18 V Resonant Half Bridge Converter Control IC - SOIC-8N | Future Electronics |
DC/DC CTRL, HALF BRIDGE, 12-18V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a IRS27952STRPBF?
Additional datasheets, footprints and schematics for IRS27952STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS27952STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS27952STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS27952STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS27952STRPBF fall under?
The IRS27952STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IRS27952STRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS27952STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS27952STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS27952STRPBF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for IRS27952STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS27952STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS27952STRPBF?
You can fill out our help required form which you can use to request a quote for IRS27952STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.