Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12V |
---|---|
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2795 |
Input Voltage | 18V |
Operating Temperature Range | -40°C to +150°C |
Output Current | 900mA |
Output Voltage | 18V |
Power Dissipation Pd | 833mW |
Supply Voltage Range | 12V to 18V |
CNTRL, HALF BRIDGE, 8SOIC | Farnell |
Converter, Half Bridge, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS27951SPBF?
Additional datasheets, footprints and schematics for IRS27951SPBF are listed on our Part Details page. You can also find images and similar parts to IRS27951SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS27951SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS27951SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS27951SPBF fall under?
The IRS27951SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IRS27951SPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS27951SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS27951SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS27951SPBF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for IRS27951SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS27951SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS27951SPBF?
You can fill out our help required form which you can use to request a quote for IRS27951SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.