Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
50,340
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
19,559
in stock
|
Buy Now | |
element14
from US$1.74
|
8,126
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
5,839
in stock
|
Buy Now | |
Farnell
from US$1.99
|
5,759
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
2,500
in stock
|
Buy Now | |
Micros
from US$1.31
|
160
in stock
|
Buy Now | |
Schukat Electronic
from US$1.63
|
-
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 500W |
Supply Voltage Range | 10V to 18V |
Amplifier Case Style | NSOIC |
No. of Pins | 16Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Audio Amplifier Driver Class-D 1A SOIC16 | RS |
AUDIO POWER AMPLIFIER, CLASS D, NSOIC-16 | element14 |
Audio Power Amplifier, Class D, Nsoic-16 | Newark Electronics |
IRS2092 Series 18 V 9 MHz SMT Protected Digital Audio Amplifier - SOIC-16 | Future Electronics |
Digital Audio Amplifier Driver 16-Pin SOIC T/R | Avnet America |
Dig. Audio Amp Sel. DT 200V SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IRS2092STRPBF?
Additional datasheets, footprints and schematics for IRS2092STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2092STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2092STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2092STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2092STRPBF fall under?
The IRS2092STRPBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to IRS2092STRPBF when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2092STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2092STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2092STRPBF have stock available?
Authorised distributors including RS, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for IRS2092STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2092STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2092STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2092STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.