Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
2,996
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$6.98
|
12,000
in stock
|
Buy Now | |
element14
from US$8.46
|
4,891
in stock
|
Buy Now | |
Farnell
from US$8.03
|
4,891
in stock
|
Buy Now | |
Future Electronics
from US$5.73
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$9.14
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$6.04
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 5 |
Digital IC Case | QFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Ir Pol Rohs Compliant: Yes |Infineon IRPS5401MTRPBF | Newark Electronics |
Power Management, 14 V, 1 LDO, 5 Regulated Outputs, 56 Pins, QFN | Avnet America |
POWER MANAGEMENT IC, QFN-56 | element14 |
IRPS5401 Series 14 V 40 mA SMT Flexible Power Management Unit - QFN-56 | Future Electronics |
Infineon IRPS5401MTRPBF | RS |
PMIC IC 5x Output QFN-56 7x7 | Rutronik |
Where can I find additional details, specifications and documents for a IRPS5401MTRPBF?
Additional datasheets, footprints and schematics for IRPS5401MTRPBF are listed on our Part Details page. You can also find images and similar parts to IRPS5401MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRPS5401MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRPS5401MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRPS5401MTRPBF fall under?
The IRPS5401MTRPBF is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IRPS5401MTRPBF when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRPS5401MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRPS5401MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRPS5401MTRPBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for IRPS5401MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRPS5401MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IRPS5401MTRPBF?
You can fill out our help required form which you can use to request a quote for IRPS5401MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.