Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
316
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3,740
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
792
in stock
|
Buy Now | |
element14
from US$0.44
|
792
in stock
|
Buy Now | |
Farnell
from US$0.54
|
792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
720
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
310
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 43W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 10A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Pulse Current Idm | 40A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
Single N-Channel 60 V 0.2 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Vishay MOSFET, N-Channel, 60V, 10A, TO-220AB | Distrelec |
Mosfet, N, 60V, 10A, To-220 | Newark Electronics |
MOSFET, N, 60V, 10A, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-LogL 60V 10A 43W 0,2R TO220AB | Schukat Electronic |
MOSFET N-Ch 60V 10A LogicFET TO220AB | RS |
Trans MOSFET N-CH 60V 10A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.2Ohm, ID 10A, TO-220AB, PD 43W, VGS+/-10V,-55C | Vishay PCS IRLZ14PBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRLZ14PBF?
Additional datasheets, footprints and schematics for IRLZ14PBF are listed on our Part Details page. You can also find images and similar parts to IRLZ14PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLZ14PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLZ14PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLZ14PBF fall under?
The IRLZ14PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLZ14PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLZ14PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLZ14PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLZ14PBF have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRLZ14PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLZ14PBF often in real-time on the comparison pages.
What if I can't find stock of IRLZ14PBF?
You can fill out our help required form which you can use to request a quote for IRLZ14PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.