Status: | Unknown |
---|---|
Series: | HEXFET Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
26,179
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
26,179
in stock
|
Buy Now | |
element14
from US$0.21
|
26,179
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
4,000
in stock
|
Buy Now | |
RS
from US$0.21
|
3,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 1.5W |
Transistor Case Style | PQFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | HEXFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 30 V 63 mOhm 2.8 nC HEXFET« Power Mosfet - PQFN 2 x 2 mm | Future Electronics |
Mosfet, Dual N-Ch, 30V, 3.6A, Pqfn-8 | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 3.6A, PQFN-8 | element14 |
DUAL N-CH 30V 3,4A PQFN2x2 | Rutronik |
N-Ch 30V 3,6A 1,5W 0,063R PQFN6 | Schukat Electronic |
Infineon MOSFET IRLHS6376TRPBF | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 30V 3.4A 6-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRLHS6376TRPBF?
Additional datasheets, footprints and schematics for IRLHS6376TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLHS6376TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLHS6376TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLHS6376TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLHS6376TRPBF fall under?
The IRLHS6376TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLHS6376TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLHS6376TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLHS6376TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLHS6376TRPBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for IRLHS6376TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLHS6376TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLHS6376TRPBF?
You can fill out our help required form which you can use to request a quote for IRLHS6376TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.